Panasonic Res, Thick Film, 220R, 5%, 0.25W, 1206; Resistance Panasonic ERJ-U08J221V

Description
RES, THICK FILM, 220R, 5%, 0.25W, 1206; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 220R, 5%, 0.25W, 1206; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 220R, 5%, 0.25W, 1206; Resistance Panasonic - 44X3471 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 0.25W, 1206; Resistance Panasonic
44X3471
Res, Thick Film, 220R, 5%, 0.25W, 1206; Resistance Panasonic 44X3471
RES, THICK FILM, 220R, 5%, 0.25W, 1206; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 0.25W, 1206; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 220 Ohm, 5%, 1206; Resistance Panasonic - 05X4257 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 220 Ohm, 5%, 1206; Resistance Panasonic
05X4257
Resistor, Thick Film, 220 Ohm, 5%, 1206; Resistance Panasonic 05X4257
RESISTOR, THICK FILM, 220 OHM, 5%, 1206; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 220 OHM, 5%, 1206; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3471 05X4257
Product Name Res, Thick Film, 220R, 5%, 0.25W, 1206; Resistance Panasonic Resistor, Thick Film, 220 Ohm, 5%, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details