Panasonic Resistor, Thick Film, 1.5Ohm, 5%, 1206; Resistance Panasonic ERJ-U08J1R5V

Description
RESISTOR, THICK FILM, 1.5OHM, 5%, 1206; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 1.5OHM, 5%, 1206; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1.5Ohm, 5%, 1206; Resistance Panasonic - 05X4200 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.5Ohm, 5%, 1206; Resistance Panasonic
05X4200
Resistor, Thick Film, 1.5Ohm, 5%, 1206; Resistance Panasonic 05X4200
RESISTOR, THICK FILM, 1.5OHM, 5%, 1206; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RESISTOR, THICK FILM, 1.5OHM, 5%, 1206; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1R5, 5%, 0.25W, 1206; Resistance Panasonic - 44X3457 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R5, 5%, 0.25W, 1206; Resistance Panasonic
44X3457
Res, Thick Film, 1R5, 5%, 0.25W, 1206; Resistance Panasonic 44X3457
RES, THICK FILM, 1R5, 5%, 0.25W, 1206; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1R5, 5%, 0.25W, 1206; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X4200 44X3457
Product Name Resistor, Thick Film, 1.5Ohm, 5%, 1206; Resistance Panasonic Res, Thick Film, 1R5, 5%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details