Panasonic Resistor, Thick Film, 1Mohm, 5%, 1206; Resistance Panasonic ERJ-U08J105V

Description
RESISTOR, THICK FILM, 1MOHM, 5%, 1206; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 1MOHM, 5%, 1206; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1Mohm, 5%, 1206; Resistance Panasonic - 05X4208 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Mohm, 5%, 1206; Resistance Panasonic
05X4208
Resistor, Thick Film, 1Mohm, 5%, 1206; Resistance Panasonic 05X4208
RESISTOR, THICK FILM, 1MOHM, 5%, 1206; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 1MOHM, 5%, 1206; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M, 5%, 0.25W, 1206; Resistance Panasonic - 44X3463 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 5%, 0.25W, 1206; Resistance Panasonic
44X3463
Res, Thick Film, 1M, 5%, 0.25W, 1206; Resistance Panasonic 44X3463
RES, THICK FILM, 1M, 5%, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1M, 5%, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X4208
Product Name Resistor, Thick Film, 1Mohm, 5%, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.00E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details