Panasonic Chip Resistor - Surface Mount ERJ-U08F8203V

Description
RES 820K OHM 1% 1/8W 1206 SMD
Datasheet
Description
RES 820K OHM 1% 1/8W 1206 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U08F8203V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U08F8203V
Chip Resistor - Surface Mount ERJ-U08F8203V
RES 820K OHM 1% 1/8W 1206 SMD

RES 820K OHM 1% 1/8W 1206 SMD

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 820 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 28W1674 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 820 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
28W1674
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 820 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 28W1674
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 820 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 820 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 820 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X0771 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 820 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
45X0771
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 820 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 45X0771
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 820 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 820 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U08F8203V 28W1674
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 820 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 820000 ohms
Tolerance 1 +/- %
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614973-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details