Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U08F8202V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X0770 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
45X0770
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 45X0770
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 28W1673 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
28W1673
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 28W1673
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X0770
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details