Panasonic Chip Resistor - Surface Mount ERJ-U08F8200V

Description
RES 820 OHM 1% 1/8W 1206 SMD
Datasheet
Description
RES 820 OHM 1% 1/8W 1206 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U08F8200V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U08F8200V
Chip Resistor - Surface Mount ERJ-U08F8200V
RES 820 OHM 1% 1/8W 1206 SMD

RES 820 OHM 1% 1/8W 1206 SMD

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 820 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 28W1671 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 820 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
28W1671
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 820 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 28W1671
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 820 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 820 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 820 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X0768 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 820 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
45X0768
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 820 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 45X0768
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 820 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 820 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U08F8200V 28W1671
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 820 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 820 ohms
Tolerance 1 +/- %
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details