Panasonic Chip Resistor - Surface Mount ERJ-U08F75R0V

Description
RES 75 OHM 1% 1/8W 1206 SMD
Datasheet
Description
RES 75 OHM 1% 1/8W 1206 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U08F75R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U08F75R0V
Chip Resistor - Surface Mount ERJ-U08F75R0V
RES 75 OHM 1% 1/8W 1206 SMD

RES 75 OHM 1% 1/8W 1206 SMD

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X0746 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
45X0746
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 45X0746
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 28W1665 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
28W1665
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 28W1665
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 75 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U08F75R0V 45X0746
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 75 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 75 ohms
Tolerance 1 +/- %
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573302 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details