Panasonic Resistor, Thick Film, 68Ohm, 1%, 1206; Resistance Panasonic ERJ-U08F68R0V

Description
RESISTOR, THICK FILM, 68OHM, 1%, 1206; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 68OHM, 1%, 1206; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 68Ohm, 1%, 1206; Resistance Panasonic - 28W1660 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 68Ohm, 1%, 1206; Resistance Panasonic
28W1660
Resistor, Thick Film, 68Ohm, 1%, 1206; Resistance Panasonic 28W1660
RESISTOR, THICK FILM, 68OHM, 1%, 1206; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 68OHM, 1%, 1206; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 68R, 1%, 0.25W, 1206; Resistance Panasonic - 44X3451 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 1%, 0.25W, 1206; Resistance Panasonic
44X3451
Res, Thick Film, 68R, 1%, 0.25W, 1206; Resistance Panasonic 44X3451
RES, THICK FILM, 68R, 1%, 0.25W, 1206; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 68R, 1%, 0.25W, 1206; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1660
Product Name Resistor, Thick Film, 68Ohm, 1%, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 68 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details