Panasonic Res, Thick Film, 680K, 1%, 0.25W, 1206; Resistance Panasonic ERJ-U08F6803V

Description
RES, THICK FILM, 680K, 1%, 0.25W, 1206; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, THICK FILM, 680K, 1%, 0.25W, 1206; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 680K, 1%, 0.25W, 1206; Resistance Panasonic - 44X3455 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680K, 1%, 0.25W, 1206; Resistance Panasonic
44X3455
Res, Thick Film, 680K, 1%, 0.25W, 1206; Resistance Panasonic 44X3455
RES, THICK FILM, 680K, 1%, 0.25W, 1206; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 680K, 1%, 0.25W, 1206; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 680Kohm, 1%, 1206; Resistance Panasonic - 28W1664 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 680Kohm, 1%, 1206; Resistance Panasonic
28W1664
Resistor, Thick Film, 680Kohm, 1%, 1206; Resistance Panasonic 28W1664
RESISTOR, THICK FILM, 680KOHM, 1%, 1206; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 680KOHM, 1%, 1206; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3455
Product Name Res, Thick Film, 680K, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 680000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details