Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U08F56R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 56 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 56 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X0676 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
45X0676
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 45X0676
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 56 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 56 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 28W1650 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
28W1650
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 28W1650
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 56 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 56 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X0676
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details