Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U08F5601V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 28W1652 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
28W1652
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 28W1652
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X0679 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
45X0679
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 45X0679
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1652
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers