Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U08F5102V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 28W1648 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
28W1648
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 28W1648
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X0655 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
45X0655
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 45X0655
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1648
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details