Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U08F47R0V

Description
RES 47 OHM 1% 1/8W 1206 SMD
Description
RES 47 OHM 1% 1/8W 1206 SMD

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U08F47R0V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U08F47R0V
Resistors - Chip Resistor - Surface Mount ERJ-U08F47R0V
RES 47 OHM 1% 1/8W 1206 SMD

RES 47 OHM 1% 1/8W 1206 SMD

Supplier's Site
Resistor, Thick Film, 47Ohm, 1%, 1206; Resistance Panasonic - 28W1640 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47Ohm, 1%, 1206; Resistance Panasonic
28W1640
Resistor, Thick Film, 47Ohm, 1%, 1206; Resistance Panasonic 28W1640
RESISTOR, THICK FILM, 47OHM, 1%, 1206; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 47OHM, 1%, 1206; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 47R, 1%, 0.25W, 1206; Resistance Panasonic - 44X3446 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 1%, 0.25W, 1206; Resistance Panasonic
44X3446
Res, Thick Film, 47R, 1%, 0.25W, 1206; Resistance Panasonic 44X3446
RES, THICK FILM, 47R, 1%, 0.25W, 1206; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 47R, 1%, 0.25W, 1206; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U08F47R0V 28W1640
Product Name Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 47Ohm, 1%, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
5 suppliers
Surface Mount Resistors - 2573323 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1543FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details