Panasonic Resistor, Thick Film, 470Kohm, 1%, 1206; Resistance Panasonic ERJ-U08F4703V

Description
RESISTOR, THICK FILM, 470KOHM, 1%, 1206; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 470KOHM, 1%, 1206; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 470Kohm, 1%, 1206; Resistance Panasonic - 28W1644 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 470Kohm, 1%, 1206; Resistance Panasonic
28W1644
Resistor, Thick Film, 470Kohm, 1%, 1206; Resistance Panasonic 28W1644
RESISTOR, THICK FILM, 470KOHM, 1%, 1206; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 470KOHM, 1%, 1206; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 470K, 1%, 0.25W, 1206; Resistance Panasonic - 44X3450 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 1%, 0.25W, 1206; Resistance Panasonic
44X3450
Res, Thick Film, 470K, 1%, 0.25W, 1206; Resistance Panasonic 44X3450
RES, THICK FILM, 470K, 1%, 0.25W, 1206; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 470K, 1%, 0.25W, 1206; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1644
Product Name Resistor, Thick Film, 470Kohm, 1%, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details