Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U08F4302V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 43 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 43 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 28W1638 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
28W1638
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 28W1638
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 43 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 43 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X0615 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
45X0615
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 45X0615
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 43 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 43 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1638
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details