Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U08F4301V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 28W1637 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
28W1637
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 28W1637
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X0614 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
45X0614
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 45X0614
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1637
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details