Panasonic Chip Resistor - Surface Mount ERJ-U08F3R65V

Description
RES 3.65 OHM 1% 1/8W 1206 SMD
Datasheet
Description
RES 3.65 OHM 1% 1/8W 1206 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U08F3R65V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U08F3R65V
Chip Resistor - Surface Mount ERJ-U08F3R65V
RES 3.65 OHM 1% 1/8W 1206 SMD

RES 3.65 OHM 1% 1/8W 1206 SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Chip Resistors
Product Number ERJ-U08F3R65V
Product Name Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip)
Resistance Range 3.65 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Packing Method Tape Reel
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD365GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers