The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, has a resistance value of 39 kΩ and a power rating of 250 mW. It features a tolerance of ±1% and a maximum voltage rating of 200 V. This resistor is RoHS compliant, ensuring it meets environmental standards. The product is designed for high reliability and is suitable for both reflow and flow soldering processes. It is part of a series that includes anti-sulfurated thick film chip resistors, which enhance durability in sulfur-rich environments. The resistor is appropriate for various applications requiring precise resistance values and stable performance.
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 39 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 39 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28W1633 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 39 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic |
| Configuration | Single Resistor |