Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U08F36R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X0566 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
45X0566
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 45X0566
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 28W1625 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
28W1625
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 28W1625
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X0566
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers