Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U08F3600V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 28W1626 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
28W1626
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 28W1626
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X0568 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
45X0568
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 45X0568
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1626
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers