Panasonic Chip Resistor - Surface Mount ERJ-U08F3300V

Description
RES 330 OHM 1% 1/8W 1206 SMD
Datasheet
Description
RES 330 OHM 1% 1/8W 1206 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U08F3300V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U08F3300V
Chip Resistor - Surface Mount ERJ-U08F3300V
RES 330 OHM 1% 1/8W 1206 SMD

RES 330 OHM 1% 1/8W 1206 SMD

Supplier's Site Datasheet
Res, Thick Film, 330R, 1%, 0.25W, 1206; Resistance Panasonic - 44X3442 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 1%, 0.25W, 1206; Resistance Panasonic
44X3442
Res, Thick Film, 330R, 1%, 0.25W, 1206; Resistance Panasonic 44X3442
RES, THICK FILM, 330R, 1%, 0.25W, 1206; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 330R, 1%, 0.25W, 1206; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 330 Ohm, 1%, 1206; Resistance Panasonic - 28W1621 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 330 Ohm, 1%, 1206; Resistance Panasonic
28W1621
Resistor, Thick Film, 330 Ohm, 1%, 1206; Resistance Panasonic 28W1621
RESISTOR, THICK FILM, 330 OHM, 1%, 1206; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 330 OHM, 1%, 1206; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-U08F3300V 44X3442 28W1621
Product Name Chip Resistor - Surface Mount Res, Thick Film, 330R, 1%, 0.25W, 1206; Resistance Panasonic Resistor, Thick Film, 330 Ohm, 1%, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details