Panasonic Chip Resistor - Surface Mount ERJ-U08F3242V

Description
RES 32.4K OHM 1% 1/8W 1206 SMD
Datasheet
Description
RES 32.4K OHM 1% 1/8W 1206 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U08F3242V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U08F3242V
Chip Resistor - Surface Mount ERJ-U08F3242V
RES 32.4K OHM 1% 1/8W 1206 SMD

RES 32.4K OHM 1% 1/8W 1206 SMD

Supplier's Site Datasheet
1206 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 05X3969 - Newark, An Avnet Company
Chicago, IL, United States
1206 Anti-Sulfurated Resistor Rohs Compliant Panasonic
05X3969
1206 Anti-Sulfurated Resistor Rohs Compliant Panasonic 05X3969
1206 anti-sulfurated resistor RoHS Compliant: Yes

1206 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site
1206 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 45X0544 - Newark, An Avnet Company
Chicago, IL, United States
1206 Anti-Sulfurated Resistor Rohs Compliant Panasonic
45X0544
1206 Anti-Sulfurated Resistor Rohs Compliant Panasonic 45X0544
1206 anti-sulfurated resistor RoHS Compliant: Yes

1206 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U08F3242V 05X3969
Product Name Chip Resistor - Surface Mount 1206 Anti-Sulfurated Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 32400 ohms
Tolerance 1 +/- %
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details