The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, features a resistance value of 30 kΩ with a power rating of 250 mW and a tolerance of ±1%. It is designed to operate at a maximum voltage of 200 V and is compliant with RoHS standards. This resistor is suitable for applications requiring high reliability and is qualified under the AEC-Q200 standard, making it appropriate for automotive and other demanding environments. The product is also resistant to sulfurization, enhancing its durability in harsh conditions. It is compatible with both reflow and flow soldering processes, facilitating ease of integration into various electronic assemblies.
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 45X0526 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic |
| Configuration | Single Resistor |