Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U08F29R4V

Description
Win Source Part Number: 1340373-ERJ-U08F29R4 V Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-U08 Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 29.4 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERJ-U08
Request a Quote Datasheet
Description
Win Source Part Number: 1340373-ERJ-U08F29R4 V Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-U08 Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 29.4 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERJ-U08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1340373-ERJ-U08F29R4V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1340373-ERJ-U08F29R4V
Resistors - Chip Resistor - Surface Mount 1340373-ERJ-U08F29R4V
Win Source Part Number: 1340373-ERJ-U08F29R4 V Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-U08 Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 29.4 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERJ-U08

Win Source Part Number: 1340373-ERJ-U08F29R4V
Category: Resistors - Chip Resistor - Surface Mount
Series: ERJ-U08
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 29.4 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERJ-U08

Buy Now Datasheet
1206 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 05X3946 - Newark, An Avnet Company
Chicago, IL, United States
1206 Anti-Sulfurated Resistor Rohs Compliant Panasonic
05X3946
1206 Anti-Sulfurated Resistor Rohs Compliant Panasonic 05X3946
1206 anti-sulfurated resistor RoHS Compliant: Yes

1206 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site
1206 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 45X0516 - Newark, An Avnet Company
Chicago, IL, United States
1206 Anti-Sulfurated Resistor Rohs Compliant Panasonic
45X0516
1206 Anti-Sulfurated Resistor Rohs Compliant Panasonic 45X0516
1206 anti-sulfurated resistor RoHS Compliant: Yes

1206 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1340373-ERJ-U08F29R4V 05X3946
Product Name Resistors - Chip Resistor - Surface Mount 1206 Anti-Sulfurated Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 29.4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details