Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U08F2703V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 270 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 270 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, features a resistance value of 270 kΩ with a power rating of 250 mW and a tolerance of ±1%. It is designed to operate at a maximum voltage of 200 V and is compliant with RoHS standards. This resistor is suitable for applications requiring high reliability and is qualified under AEC-Q200, making it appropriate for automotive and other demanding environments. The product is compatible with both reflow and flow soldering processes, enhancing its versatility in various assembly methods.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, features a resistance value of 270 kΩ with a power rating of 250 mW and a tolerance of ±1%. It is designed to operate at a maximum voltage of 200 V and is compliant with RoHS standards. This resistor is suitable for applications requiring high reliability and is qualified under AEC-Q200, making it appropriate for automotive and other demanding environments. The product is compatible with both reflow and flow soldering processes, enhancing its versatility in various assembly methods.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X0501 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
45X0501
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 45X0501
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 270 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 270 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 28W1614 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
28W1614
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 28W1614
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 270 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 270 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X0501
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details