Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U08F2403V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X0472 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
45X0472
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 45X0472
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 28W1609 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
28W1609
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 28W1609
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X0472
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details