1206 anti-sulfurated resistor RoHS Compliant: Yes
1206 anti-sulfurated resistor RoHS Compliant: Yes
RES 21.5 OHM 1% 1/8W 1206 SMD
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 45X0437 | ERJ-U08F21R5V |
| Product Name | 1206 Anti-Sulfurated Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Mounting / Packaging | 1206 | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |