Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U08F1801V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.8 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.8 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X0405 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
45X0405
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 45X0405
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.8 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.8 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 28W1592 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
28W1592
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 28W1592
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.8 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.8 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X0405
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers