Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 180 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U08F1800V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 180 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 180 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 180 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X0404 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 180 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
45X0404
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 180 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 45X0404
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 180 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 180 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 180 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 28W1591 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 180 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
28W1591
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 180 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 28W1591
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 180 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 180 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X0404
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 180 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details