Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U08F1600V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X0375 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
45X0375
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 45X0375
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 28W1586 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
28W1586
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 28W1586
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X0375
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details