Panasonic Resistor, Thick Film, 150Kohm, 1%, 1206; Resistance Panasonic ERJ-U08F1503V

Description
RESISTOR, THICK FILM, 150KOHM, 1%, 1206; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 150KOHM, 1%, 1206; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 150Kohm, 1%, 1206; Resistance Panasonic - 28W1584 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 150Kohm, 1%, 1206; Resistance Panasonic
28W1584
Resistor, Thick Film, 150Kohm, 1%, 1206; Resistance Panasonic 28W1584
RESISTOR, THICK FILM, 150KOHM, 1%, 1206; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 150KOHM, 1%, 1206; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 150K, 1%, 0.25W, 1206; Resistance Panasonic - 44X3435 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 0.25W, 1206; Resistance Panasonic
44X3435
Res, Thick Film, 150K, 1%, 0.25W, 1206; Resistance Panasonic 44X3435
RES, THICK FILM, 150K, 1%, 0.25W, 1206; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 150K, 1%, 0.25W, 1206; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1584
Product Name Resistor, Thick Film, 150Kohm, 1%, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers