Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U08F1302V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X0336 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
45X0336
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 45X0336
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 28W1578 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
28W1578
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 28W1578
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X0336
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details