Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U08F1301V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X0335 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
45X0335
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 45X0335
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 28W1577 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
28W1577
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 28W1577
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X0335
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details