Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U08F1103V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 110 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 110 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 28W1569 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
28W1569
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 28W1569
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 110 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 110 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X0298 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
45X0298
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 45X0298
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 110 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 110 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W1569
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details