Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U08F1002V

Description
RES 10K OHM 1% 1/8W 1206 SMD
Description
RES 10K OHM 1% 1/8W 1206 SMD

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U08F1002V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U08F1002V
Resistors - Chip Resistor - Surface Mount ERJ-U08F1002V
RES 10K OHM 1% 1/8W 1206 SMD

RES 10K OHM 1% 1/8W 1206 SMD

Supplier's Site
Resistor, Thick Film, 10Kohm, 1%, 1206; Resistance Panasonic - 28W1562 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10Kohm, 1%, 1206; Resistance Panasonic
28W1562
Resistor, Thick Film, 10Kohm, 1%, 1206; Resistance Panasonic 28W1562
RESISTOR, THICK FILM, 10KOHM, 1%, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RESISTOR, THICK FILM, 10KOHM, 1%, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10K, 1%, 0.25W, 1206; Resistance Panasonic - 44X3428 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.25W, 1206; Resistance Panasonic
44X3428
Res, Thick Film, 10K, 1%, 0.25W, 1206; Resistance Panasonic 44X3428
RES, THICK FILM, 10K, 1%, 0.25W, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.25W, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U08F1002V 28W1562 44X3428
Product Name Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 10Kohm, 1%, 1206; Resistance Panasonic Res, Thick Film, 10K, 1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567527P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details