Panasonic Res, Thick Film, 1K, 1%, 0.25W, 1206; Resistance Panasonic ERJ-U08F1001V

Description
RES, THICK FILM, 1K, 1%, 0.25W, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K, 1%, 0.25W, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K, 1%, 0.25W, 1206; Resistance Panasonic - 44X3427 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.25W, 1206; Resistance Panasonic
44X3427
Res, Thick Film, 1K, 1%, 0.25W, 1206; Resistance Panasonic 44X3427
RES, THICK FILM, 1K, 1%, 0.25W, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.25W, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1Kohm, 1%, 1206; Resistance Panasonic - 28W1561 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Kohm, 1%, 1206; Resistance Panasonic
28W1561
Resistor, Thick Film, 1Kohm, 1%, 1206; Resistance Panasonic 28W1561
RESISTOR, THICK FILM, 1KOHM, 1%, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 1KOHM, 1%, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3427
Product Name Res, Thick Film, 1K, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details