Panasonic Chip Res, Thick Film, 95K3, 0.25W, 1206; Resistance Panasonic ERJ-U08D9532V

Description
CHIP RES, THICK FILM, 95K3, 0.25W, 1206; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 95K3, 0.25W, 1206; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 95K3, 0.25W, 1206; Resistance Panasonic - 66AC8689 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 95K3, 0.25W, 1206; Resistance Panasonic
66AC8689
Chip Res, Thick Film, 95K3, 0.25W, 1206; Resistance Panasonic 66AC8689
CHIP RES, THICK FILM, 95K3, 0.25W, 1206; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 95K3, 0.25W, 1206; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 95K3, 0.25W, 1206; Resistance Panasonic - 66AC5810 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 95K3, 0.25W, 1206; Resistance Panasonic
66AC5810
Chip Res, Thick Film, 95K3, 0.25W, 1206; Resistance Panasonic 66AC5810
CHIP RES, THICK FILM, 95K3, 0.25W, 1206; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 95K3, 0.25W, 1206; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8689
Product Name Chip Res, Thick Film, 95K3, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 95300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers