Panasonic Chip Res, Thick Film, 9K53, 0.25W, 1206; Resistance Panasonic ERJ-U08D9531V

Description
CHIP RES, THICK FILM, 9K53, 0.25W, 1206; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 9K53, 0.25W, 1206; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 9K53, 0.25W, 1206; Resistance Panasonic - 65AC9815 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K53, 0.25W, 1206; Resistance Panasonic
65AC9815
Chip Res, Thick Film, 9K53, 0.25W, 1206; Resistance Panasonic 65AC9815
CHIP RES, THICK FILM, 9K53, 0.25W, 1206; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K53, 0.25W, 1206; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 9K53, 0.25W, 1206; Resistance Panasonic - 67AC0126 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K53, 0.25W, 1206; Resistance Panasonic
67AC0126
Chip Res, Thick Film, 9K53, 0.25W, 1206; Resistance Panasonic 67AC0126
CHIP RES, THICK FILM, 9K53, 0.25W, 1206; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K53, 0.25W, 1206; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9815
Product Name Chip Res, Thick Film, 9K53, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567537 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details