Panasonic Chip Res, Thick Film, 909K, 0.25W, 1206; Resistance Panasonic ERJ-U08D9093V

Description
CHIP RES, THICK FILM, 909K, 0.25W, 1206; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 909K, 0.25W, 1206; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 909K, 0.25W, 1206; Resistance Panasonic - 66AC1812 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909K, 0.25W, 1206; Resistance Panasonic
66AC1812
Chip Res, Thick Film, 909K, 0.25W, 1206; Resistance Panasonic 66AC1812
CHIP RES, THICK FILM, 909K, 0.25W, 1206; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 909K, 0.25W, 1206; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 909K, 0.25W, 1206; Resistance Panasonic - 67AC1306 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909K, 0.25W, 1206; Resistance Panasonic
67AC1306
Chip Res, Thick Film, 909K, 0.25W, 1206; Resistance Panasonic 67AC1306
CHIP RES, THICK FILM, 909K, 0.25W, 1206; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 909K, 0.25W, 1206; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1812
Product Name Chip Res, Thick Film, 909K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 909000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details