Panasonic Chip Res, Thick Film, 887K, 0.25W, 1206; Resistance Panasonic ERJ-U08D8873V

Description
CHIP RES, THICK FILM, 887K, 0.25W, 1206; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 887K, 0.25W, 1206; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 887K, 0.25W, 1206; Resistance Panasonic - 67AC0121 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 887K, 0.25W, 1206; Resistance Panasonic
67AC0121
Chip Res, Thick Film, 887K, 0.25W, 1206; Resistance Panasonic 67AC0121
CHIP RES, THICK FILM, 887K, 0.25W, 1206; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 887K, 0.25W, 1206; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 887K, 0.25W, 1206; Resistance Panasonic - 65AC9812 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 887K, 0.25W, 1206; Resistance Panasonic
65AC9812
Chip Res, Thick Film, 887K, 0.25W, 1206; Resistance Panasonic 65AC9812
CHIP RES, THICK FILM, 887K, 0.25W, 1206; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 887K, 0.25W, 1206; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0121
Product Name Chip Res, Thick Film, 887K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 887000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details