Panasonic Chip Res, Thick Film, 82K, 0.25W, 1206; Resistance Panasonic ERJ-U08D8202V

Description
CHIP RES, THICK FILM, 82K, 0.25W, 1206; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 82K, 0.25W, 1206; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 82K, 0.25W, 1206; Resistance Panasonic - 66AC5802 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K, 0.25W, 1206; Resistance Panasonic
66AC5802
Chip Res, Thick Film, 82K, 0.25W, 1206; Resistance Panasonic 66AC5802
CHIP RES, THICK FILM, 82K, 0.25W, 1206; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 82K, 0.25W, 1206; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 82K, 0.25W, 1206; Resistance Panasonic - 67AC0118 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K, 0.25W, 1206; Resistance Panasonic
67AC0118
Chip Res, Thick Film, 82K, 0.25W, 1206; Resistance Panasonic 67AC0118
CHIP RES, THICK FILM, 82K, 0.25W, 1206; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 82K, 0.25W, 1206; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5802
Product Name Chip Res, Thick Film, 82K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details