Panasonic Chip Res, Thick Film, 787K, 0.25W, 1206; Resistance Panasonic ERJ-U08D7873V

Description
CHIP RES, THICK FILM, 787K, 0.25W, 1206; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 787K, 0.25W, 1206; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 787K, 0.25W, 1206; Resistance Panasonic - 66AC3808 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 787K, 0.25W, 1206; Resistance Panasonic
66AC3808
Chip Res, Thick Film, 787K, 0.25W, 1206; Resistance Panasonic 66AC3808
CHIP RES, THICK FILM, 787K, 0.25W, 1206; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 787K, 0.25W, 1206; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 787K, 0.25W, 1206; Resistance Panasonic - 66AC8678 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 787K, 0.25W, 1206; Resistance Panasonic
66AC8678
Chip Res, Thick Film, 787K, 0.25W, 1206; Resistance Panasonic 66AC8678
CHIP RES, THICK FILM, 787K, 0.25W, 1206; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 787K, 0.25W, 1206; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3808
Product Name Chip Res, Thick Film, 787K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 787000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers