Panasonic Chip Res, Thick Film, 76R8, 0.25W, 1206; Resistance Panasonic ERJ-U08D76R8V

Description
CHIP RES, THICK FILM, 76R8, 0.25W, 1206; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 76R8, 0.25W, 1206; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 76R8, 0.25W, 1206; Resistance Panasonic - 67AC1298 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 76R8, 0.25W, 1206; Resistance Panasonic
67AC1298
Chip Res, Thick Film, 76R8, 0.25W, 1206; Resistance Panasonic 67AC1298
CHIP RES, THICK FILM, 76R8, 0.25W, 1206; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 76R8, 0.25W, 1206; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 76R8, 0.25W, 1206; Resistance Panasonic - 67AC2649 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 76R8, 0.25W, 1206; Resistance Panasonic
67AC2649
Chip Res, Thick Film, 76R8, 0.25W, 1206; Resistance Panasonic 67AC2649
CHIP RES, THICK FILM, 76R8, 0.25W, 1206; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 76R8, 0.25W, 1206; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1298
Product Name Chip Res, Thick Film, 76R8, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details