Panasonic Chip Res, Thick Film, 768R, 0.25W, 1206; Resistance Panasonic ERJ-U08D7680V

Description
CHIP RES, THICK FILM, 768R, 0.25W, 1206; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 768R, 0.25W, 1206; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 768R, 0.25W, 1206; Resistance Panasonic - 66AC1802 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768R, 0.25W, 1206; Resistance Panasonic
66AC1802
Chip Res, Thick Film, 768R, 0.25W, 1206; Resistance Panasonic 66AC1802
CHIP RES, THICK FILM, 768R, 0.25W, 1206; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 768R, 0.25W, 1206; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 768R, 0.25W, 1206; Resistance Panasonic - 66AC5799 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768R, 0.25W, 1206; Resistance Panasonic
66AC5799
Chip Res, Thick Film, 768R, 0.25W, 1206; Resistance Panasonic 66AC5799
CHIP RES, THICK FILM, 768R, 0.25W, 1206; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 768R, 0.25W, 1206; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1802
Product Name Chip Res, Thick Film, 768R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details