Panasonic Chip Res, Thick Film, 75K, 0.25W, 1206; Resistance Panasonic ERJ-U08D7502V

Description
CHIP RES, THICK FILM, 75K, 0.25W, 1206; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 75K, 0.25W, 1206; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 75K, 0.25W, 1206; Resistance Panasonic - 66AC8677 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75K, 0.25W, 1206; Resistance Panasonic
66AC8677
Chip Res, Thick Film, 75K, 0.25W, 1206; Resistance Panasonic 66AC8677
CHIP RES, THICK FILM, 75K, 0.25W, 1206; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 75K, 0.25W, 1206; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 75K, 0.25W, 1206; Resistance Panasonic - 66AC3806 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75K, 0.25W, 1206; Resistance Panasonic
66AC3806
Chip Res, Thick Film, 75K, 0.25W, 1206; Resistance Panasonic 66AC3806
CHIP RES, THICK FILM, 75K, 0.25W, 1206; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 75K, 0.25W, 1206; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8677
Product Name Chip Res, Thick Film, 75K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details