Panasonic Chip Res, Thick Film, 715K, 0.25W, 1206; Resistance Panasonic ERJ-U08D7153V

Description
CHIP RES, THICK FILM, 715K, 0.25W, 1206; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 715K, 0.25W, 1206; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 715K, 0.25W, 1206; Resistance Panasonic - 67AC0110 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715K, 0.25W, 1206; Resistance Panasonic
67AC0110
Chip Res, Thick Film, 715K, 0.25W, 1206; Resistance Panasonic 67AC0110
CHIP RES, THICK FILM, 715K, 0.25W, 1206; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 715K, 0.25W, 1206; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 715K, 0.25W, 1206; Resistance Panasonic - 67AC0111 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715K, 0.25W, 1206; Resistance Panasonic
67AC0111
Chip Res, Thick Film, 715K, 0.25W, 1206; Resistance Panasonic 67AC0111
CHIP RES, THICK FILM, 715K, 0.25W, 1206; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 715K, 0.25W, 1206; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0110
Product Name Chip Res, Thick Film, 715K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 715000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details