Panasonic Chip Res, Thick Film, 715R, 0.25W, 1206; Resistance Panasonic ERJ-U08D7150V

Description
CHIP RES, THICK FILM, 715R, 0.25W, 1206; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 715R, 0.25W, 1206; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 715R, 0.25W, 1206; Resistance Panasonic - 66AC1800 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715R, 0.25W, 1206; Resistance Panasonic
66AC1800
Chip Res, Thick Film, 715R, 0.25W, 1206; Resistance Panasonic 66AC1800
CHIP RES, THICK FILM, 715R, 0.25W, 1206; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 715R, 0.25W, 1206; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 715R, 0.25W, 1206; Resistance Panasonic - 67AC1294 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715R, 0.25W, 1206; Resistance Panasonic
67AC1294
Chip Res, Thick Film, 715R, 0.25W, 1206; Resistance Panasonic 67AC1294
CHIP RES, THICK FILM, 715R, 0.25W, 1206; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 715R, 0.25W, 1206; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1800
Product Name Chip Res, Thick Film, 715R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers