Panasonic Chip Res, Thick Film, 69R8, 0.25W, 1206; Resistance Panasonic ERJ-U08D69R8V

Description
CHIP RES, THICK FILM, 69R8, 0.25W, 1206; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 69R8, 0.25W, 1206; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 69R8, 0.25W, 1206; Resistance Panasonic - 65AC9801 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 69R8, 0.25W, 1206; Resistance Panasonic
65AC9801
Chip Res, Thick Film, 69R8, 0.25W, 1206; Resistance Panasonic 65AC9801
CHIP RES, THICK FILM, 69R8, 0.25W, 1206; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 69R8, 0.25W, 1206; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 69R8, 0.25W, 1206; Resistance Panasonic - 66AC3800 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 69R8, 0.25W, 1206; Resistance Panasonic
66AC3800
Chip Res, Thick Film, 69R8, 0.25W, 1206; Resistance Panasonic 66AC3800
CHIP RES, THICK FILM, 69R8, 0.25W, 1206; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 69R8, 0.25W, 1206; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9801
Product Name Chip Res, Thick Film, 69R8, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details