Panasonic Chip Res, Thick Film, 698K, 0.25W, 1206; Resistance Panasonic ERJ-U08D6983V

Description
CHIP RES, THICK FILM, 698K, 0.25W, 1206; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 698K, 0.25W, 1206; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 698K, 0.25W, 1206; Resistance Panasonic - 66AC1797 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698K, 0.25W, 1206; Resistance Panasonic
66AC1797
Chip Res, Thick Film, 698K, 0.25W, 1206; Resistance Panasonic 66AC1797
CHIP RES, THICK FILM, 698K, 0.25W, 1206; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 698K, 0.25W, 1206; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 698K, 0.25W, 1206; Resistance Panasonic - 66AC1798 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698K, 0.25W, 1206; Resistance Panasonic
66AC1798
Chip Res, Thick Film, 698K, 0.25W, 1206; Resistance Panasonic 66AC1798
CHIP RES, THICK FILM, 698K, 0.25W, 1206; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 698K, 0.25W, 1206; Resistance:698kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1797
Product Name Chip Res, Thick Film, 698K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 698000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details