Panasonic Chip Res, Thick Film, 69K8, 0.25W, 1206; Resistance Panasonic ERJ-U08D6982V

Description
CHIP RES, THICK FILM, 69K8, 0.25W, 1206; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 69K8, 0.25W, 1206; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 69K8, 0.25W, 1206; Resistance Panasonic - 66AC3802 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 69K8, 0.25W, 1206; Resistance Panasonic
66AC3802
Chip Res, Thick Film, 69K8, 0.25W, 1206; Resistance Panasonic 66AC3802
CHIP RES, THICK FILM, 69K8, 0.25W, 1206; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 69K8, 0.25W, 1206; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 69K8, 0.25W, 1206; Resistance Panasonic - 67AC0108 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 69K8, 0.25W, 1206; Resistance Panasonic
67AC0108
Chip Res, Thick Film, 69K8, 0.25W, 1206; Resistance Panasonic 67AC0108
CHIP RES, THICK FILM, 69K8, 0.25W, 1206; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 69K8, 0.25W, 1206; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3802
Product Name Chip Res, Thick Film, 69K8, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 69800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details